Vishay Precision Group Rotary Potentiometers, Rheostats 533B1501JC

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 533B1501JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
533B1501JC-ND
Rotary Potentiometers, Rheostats 533B1501JC-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 500 Ohm, 0.05, 1W; Track Resistance Vishay - 27M9675 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.05, 1W; Track Resistance Vishay
27M9675
Wirewound Potentiometer, 500 Ohm, 0.05, 1W; Track Resistance Vishay 27M9675
WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 1W; Track Resistance:500ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 1W; Track Resistance:500ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 533B1501JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
533B1501JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 533B1501JC
POT 500 OHM 1W WIREWOUND LINEAR

POT 500 OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 533B1501JC-ND 27M9675 533B1501JC
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500 Ohm, 0.05, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details