Vishay Precision Group Rotary Potentiometers, Rheostats 533B1103JC

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 533B1103JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
533B1103JC-ND
Rotary Potentiometers, Rheostats 533B1103JC-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
1W 10000ohm 100V Trimmer Potentiometer - 80-533B1103JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 10000ohm 100V Trimmer Potentiometer
80-533B1103JC
1W 10000ohm 100V Trimmer Potentiometer 80-533B1103JC
Potentiometer, Wire Wound, 1W, 10000ohm, 100V, 5% +/-Tol, 20ppm/Cel, 3 Turn(s), Product overview: 533B1103JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10000ohm, 100V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W, 10000ohm, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1103JC can be used for catalog matching and distributor lookup.

Potentiometer, Wire Wound, 1W, 10000ohm, 100V, 5% +/-Tol, 20ppm/Cel, 3 Turn(s), Product overview: 533B1103JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10000ohm, 100V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W, 10000ohm, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1103JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 533B1103JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
533B1103JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 533B1103JC
POT 10K OHM 1W WIREWOUND LINEAR

POT 10K OHM 1W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Vishay - 20M1948 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Vishay
20M1948
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Vishay 20M1948
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 533B1103JC-ND 80-533B1103JC 533B1103JC 20M1948
Product Name Rotary Potentiometers, Rheostats 1W 10000ohm 100V Trimmer Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details