Vishay Precision Group Rotary Potentiometers, Rheostats 533B1102JC

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 533B1102JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
533B1102JC-ND
Rotary Potentiometers, Rheostats 533B1102JC-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
1W Trimmer Potentiometer - 80-533B1102JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-533B1102JC
1W Trimmer Potentiometer 80-533B1102JC
POT 1K OHM 1W WIREWOUND LINEAR Product overview: 533B1102JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1102JC can be used for catalog matching and distributor lookup.

POT 1K OHM 1W WIREWOUND LINEAR Product overview: 533B1102JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1102JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
VISHAY Pilot Devices 533B1102JC

VISHAY Pilot Devices 533B1102JC

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 533B1102JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
533B1102JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 533B1102JC
POT 1K OHM 1W WIREWOUND LINEAR

POT 1K OHM 1W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Vishay - 20M1947 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Vishay
20M1947
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Vishay 20M1947
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 533B1102JC-ND 80-533B1102JC 533B1102JC 20M1947
Product Name Rotary Potentiometers, Rheostats 1W Trimmer Potentiometer Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details