Vishay Precision Group Rotary Potentiometer, 5Kohm; Track Resistance Vishay 533-12502

Description
ROTARY POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 5Kohm; Track Resistance Vishay - 13B8641 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm; Track Resistance Vishay
13B8641
Rotary Potentiometer, 5Kohm; Track Resistance Vishay 13B8641
ROTARY POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13B8641
Product Name Rotary Potentiometer, 5Kohm; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers