Vishay 533-1-1-102 Potentiometer
SPECTROL Pilot Devices 533-1-1-102
Precision Wirewound Potentiometer
| RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors |
| Product Number | 8509779 | 70219072 | |
| Product Name | Potentiometers | Potentiometer | Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.2497in |
| Mounting / Packaging | Turret | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Multiturn | ||
| Resistance Taper | Linear; Linear | ||
| Standards and Certifications | RoHS |