Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 517D105M250AA6AE3

Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 517D105M250AA6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
517D105M250AA6AE3-ND
Aluminum Electrolytic Capacitors 517D105M250AA6AE3-ND
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1UF 250V Capacitor
58-517D105M250AA6AE3
1UF 250V Capacitor 58-517D105M250AA6AE3
CAP ALUM 1UF 20% 250V RADIAL Product overview: 517D105M250AA6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-517D105M250AA6AE3 can be used for catalog matching and distributor lookup.

CAP ALUM 1UF 20% 250V RADIAL Product overview: 517D105M250AA6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-517D105M250AA6AE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor,1Uf,250Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,250Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6407
Capacitor,1Uf,250Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6407
Capacitor,1uF,250VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,250VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 517D105M250AA6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
517D105M250AA6AE3
Capacitors - Aluminum Electrolytic Capacitors 517D105M250AA6AE3
CAP ALUM 1UF 20% 250V RADIAL

CAP ALUM 1UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 517D105M250AA6AE3-ND 58-517D105M250AA6AE3 83K6407 517D105M250AA6AE3
Product Name Aluminum Electrolytic Capacitors 1UF 250V Capacitor Capacitor,1Uf,250Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details