Vishay Precision Group 47UF 35V Capacitor 516D476M035LM6AE3

Description
CAP ALUM 47UF 20% 35V AXIAL Product overview: 516D476M035LM6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D476M035LM6AE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 35V AXIAL Product overview: 516D476M035LM6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D476M035LM6AE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UF 35V Capacitor - 58-516D476M035LM6AE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UF 35V Capacitor
58-516D476M035LM6AE3
47UF 35V Capacitor 58-516D476M035LM6AE3
CAP ALUM 47UF 20% 35V AXIAL Product overview: 516D476M035LM6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D476M035LM6AE3 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 35V AXIAL Product overview: 516D476M035LM6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D476M035LM6AE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337955-516D476M035LM6AE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337955-516D476M035LM6AE3
Capacitors - Aluminum Electrolytic Capacitors 1337955-516D476M035LM6AE3
Win Source Part Number: 1337955-516D476M035L M6AE3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 516D Package: Bulk Size / Dimension: 0.248" Dia x 0.630" L (6.30mm x 16.00mm) Applications: General Purpose Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Sprague Product Status: Obsolete Ripple Current @ Low Frequency: 120 mA @ 120 Hz Ripple Current @ High Frequency: 240 mA @ 10 kHz

Win Source Part Number: 1337955-516D476M035LM6AE3
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 516D
Package: Bulk
Size / Dimension: 0.248" Dia x 0.630" L (6.30mm x 16.00mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
Product Status: Obsolete
Ripple Current @ Low Frequency: 120 mA @ 120 Hz
Ripple Current @ High Frequency: 240 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Axial; Capacitance Vishay - 83K6374 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Axial; Capacitance Vishay
83K6374
Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Axial; Capacitance Vishay 83K6374
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 516D476M035LM6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D476M035LM6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D476M035LM6AE3
CAP ALUM 47UF 20% 35V AXIAL

CAP ALUM 47UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-516D476M035LM6AE3 1337955-516D476M035LM6AE3 83K6374 516D476M035LM6AE3
Product Name 47UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details