Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D108M035PS6AE3

Description
CAP ALUM 1000UF 20% 35V AXIAL
Description
CAP ALUM 1000UF 20% 35V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D108M035PS6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
516D108M035PS6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D108M035PS6AE3
CAP ALUM 1000UF 20% 35V AXIAL

CAP ALUM 1000UF 20% 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Axial; Capacitance Vishay - 83K6284 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Axial; Capacitance Vishay
83K6284
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Axial; Capacitance Vishay 83K6284
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 516D108M035PS6AE3 83K6284
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details