Vishay Precision Group Aluminum Electrolytic Capacitors 515D227M050CD6AE3

Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D227M050CD6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D227M050CD6AE3-ND
Aluminum Electrolytic Capacitors 515D227M050CD6AE3-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 515D227M050CD6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
515D227M050CD6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D227M050CD6AE3
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CD, 50WVDC, 220UF - 70079489 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CD, 50WVDC, 220UF
70079489
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CD, 50WVDC, 220UF 70079489
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitor Alum Elec 220Uf, 50V, 20%, Radial; Capacitance Vishay - 83K6133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 50V, 20%, Radial; Capacitance Vishay
83K6133
Capacitor Alum Elec 220Uf, 50V, 20%, Radial; Capacitance Vishay 83K6133
CAPACITOR ALUM ELEC 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 515D227M050CD6AE3-ND 515D227M050CD6AE3 70079489 83K6133
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CD, 50WVDC, 220UF Capacitor Alum Elec 220Uf, 50V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details