Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D227M025BB6AE3

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D227M025BB6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D227M025BB6AE3-ND
Aluminum Electrolytic Capacitors 515D227M025BB6AE3-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay - 83K6128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay
83K6128
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay 83K6128
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: BB, 25WVDC, 220UF - 70079487 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: BB, 25WVDC, 220UF
70079487
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: BB, 25WVDC, 220UF 70079487
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D227M025BB6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D227M025BB6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D227M025BB6AE3
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 515D227M025BB6AE3-ND 83K6128 70079487 515D227M025BB6AE3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: BB, 25WVDC, 220UF Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers