Vishay Precision Group Aluminum Electrolytic Capacitors 515D225M050JA6AE3

Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D225M050JA6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D225M050JA6AE3-ND
Aluminum Electrolytic Capacitors 515D225M050JA6AE3-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor;Al Electrolytic;Cap 2.2 uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70212904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 2.2 uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70212904
Capacitor;Al Electrolytic;Cap 2.2 uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70212904
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D225M050JA6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D225M050JA6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D225M050JA6AE3
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Vishay - 83K6094 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Vishay
83K6094
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Vishay 83K6094
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 515D225M050JA6AE3-ND 70212904 515D225M050JA6AE3 83K6094
Product Name Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 2.2 uF;Tol 20%;Vol-Rtg 50 VDC;Radial Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details