Vishay Precision Group Aluminum Electrolytic Capacitors 515D108M035DK6AE3

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-2235-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-2235-ND
Aluminum Electrolytic Capacitors 718-2235-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Vishay - 83K6081 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Vishay
83K6081
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Vishay 83K6081
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DK, 35WVDC, 1KUF - 70079483 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DK, 35WVDC, 1KUF
70079483
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DK, 35WVDC, 1KUF 70079483
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D108M035DK6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D108M035DK6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D108M035DK6AE3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2235-ND 83K6081 70079483 515D108M035DK6AE3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Vishay CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DK, 35WVDC, 1KUF Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers