Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D108M016CG6AE3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-515D108M016CG6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-515D108M016CG6AE3-ND
Aluminum Electrolytic Capacitors 718-515D108M016CG6AE3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CG, 16WVDC, 1KUF - 70079482 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CG, 16WVDC, 1KUF
70079482
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CG, 16WVDC, 1KUF 70079482
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D108M016CG6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D108M016CG6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D108M016CG6AE3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Radial; Capacitance Vishay - 83K6077 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Radial; Capacitance Vishay
83K6077
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Radial; Capacitance Vishay 83K6077
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-515D108M016CG6AE3-ND 70079482 515D108M016CG6AE3 83K6077
Product Name Aluminum Electrolytic Capacitors CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: CG, 16WVDC, 1KUF Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers