470µF 40V Aluminum Electrolytic Capacitors Radial, Can 407mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 470UF 20% 40V RADIAL Product overview: 511D477M040DK4D from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-511D477M040DK4D can be used for catalog matching and distributor lookup.
Capacitor,470uF,40VD
CAP ALUM 470UF 20% 40V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 511D477M040DK4D-ND | 58-511D477M040DK4D | 66C8573 | 511D477M040DK4D |
| Product Name | Aluminum Electrolytic Capacitors | 470UF 40V Capacitor | Capacitor,470Uf,40Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |