Vishay Precision Group Aluminum Electrolytic Capacitors 511D476M250EN4D

Description
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.38Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.38Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D476M250EN4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D476M250EN4D-ND
Aluminum Electrolytic Capacitors 511D476M250EN4D-ND
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.38Ohm @ 120Hz 1000 Hrs @ 105°C

47µF 250V Aluminum Electrolytic Capacitors Radial, Can 3.38Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 511D476M250EN4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
511D476M250EN4D
Capacitors - Aluminum Electrolytic Capacitors 511D476M250EN4D
CAP ALUM 47UF 20% 250V RADIAL

CAP ALUM 47UF 20% 250V RADIAL

Supplier's Site
Capacitor,47Uf,250Vdc,20-% Tol,20+% Tol Vishay - 66C8572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,250Vdc,20-% Tol,20+% Tol Vishay
66C8572
Capacitor,47Uf,250Vdc,20-% Tol,20+% Tol Vishay 66C8572
Capacitor,47uF,250VD C,20-% Tol,20+% Tol

Capacitor,47uF,250VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 511D476M250EN4D-ND 511D476M250EN4D 66C8572
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,47Uf,250Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details