150µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.01Ohm @ 120Hz 1000 Hrs @ 105°C
150uF 63V 10x20 105 Rad
CAP ALUM 150UF 20% 63V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 511D157M063CG5D-ND | 83K5960 | 511D157M063CG5D |
| Product Name | Aluminum Electrolytic Capacitors | 150Uf 63V 10X20 105 Rad Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |