Vishay Precision Group Aluminum Electrolytic Capacitors 511D107M010AA4D

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 4.073Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 4.073Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D107M010AA4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D107M010AA4D-ND
Aluminum Electrolytic Capacitors 511D107M010AA4D-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 4.073Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 4.073Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 511D107M010AA4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
511D107M010AA4D
Capacitors - Aluminum Electrolytic Capacitors 511D107M010AA4D
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay - 96F7770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay
96F7770
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay 96F7770
Capacitor,100uF,10VD C,20-% Tol,20+% Tol

Capacitor,100uF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 511D107M010AA4D-ND 511D107M010AA4D 96F7770
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details