Win Source Part Number: 1132367-510DX567M063
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 510DX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 220
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
Aluminum Electrolytic Capacitors Product overview: 510DX567M063EN2D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-510DX567M063EN2D can be used for catalog matching and distributor lookup.
560µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
CAP ALUM 560UF 20% 63V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1132367-510DX567M063EN2D | 58-510DX567M063EN2D | 510DX567M063EN2D-ND | 510DX567M063EN2D |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts |