Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 510DX566M025BB5D

Description
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 510DX566M025BB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
510DX566M025BB5D-ND
Aluminum Electrolytic Capacitors 510DX566M025BB5D-ND
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

56µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 510DX566M025BB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
510DX566M025BB5D
Capacitors - Aluminum Electrolytic Capacitors 510DX566M025BB5D
CAP ALUM 56UF 20% 25V RADIAL

CAP ALUM 56UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 510DX566M025BB5D-ND 510DX566M025BB5D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers