150µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
150uF 35V 10x16 125 Rad
CAP ALUM 150UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 510DX157M035CD2D-ND | 83K5886 | 510DX157M035CD2D |
| Product Name | Aluminum Electrolytic Capacitors | 150Uf 35V 10X16 125 Rad Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF |