CAP ALUM 47UF 20% 16V RADIAL
Capacitor,47uF,16VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 510D476M016BB3D | 81F3453 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |