Capacitor,33uF,25VDC
CAP ALUM 33UF 20% 25V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66C8540 | 510D336M025BB3D |
| Product Name | Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |