CAP ALUM 22UF 20% 50V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 510D226M050CC4D | 83K5924 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 22Uf 50V 10X13 105 Rad Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |