Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK T/R Product overview: 50WQ10FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ10FNTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075852-50WQ10FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 183pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VS-50WQ10FN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-50WQ10FNTRLHM3 ; VS-50WQ10FNTRHM3; 50WQ10FNTR; VS-50WQ10FNHM3;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-50WQ10FNTRPBF | 075852-50WQ10FNTRPBF |
| Product Name | Schottky 100V 5.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - 50WQ10FNTRPBF |
| Package | Tape and Reel | D-PAK (TO-252AA) |
| RoHS Compliant | RoHS | |
| IO | 5.5 amps |