Vishay Intertechnology, Inc. Bridge Rectifier 50WQ04FNPBF

Description
SCHOTTKY RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SCHOTTKY RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 16334472 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16334472
Bridge Rectifier 16334472
SCHOTTKY RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode, Schottky, 40V 5.5A, D-PAK - 70078788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Schottky, 40V 5.5A, D-PAK
70078788
Diode, Schottky, 40V 5.5A, D-PAK 70078788
The 30BQ040PbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery protection. Features: Popular D-PAK Outline Low Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

The 30BQ040PbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery protection.
Features:

  • Popular D-PAK Outline
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Rectifiers Schottky Diodes
Product Number 16334472 70078788
Product Name Bridge Rectifier Diode, Schottky, 40V 5.5A, D-PAK
Package DPAK
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details