Vishay Intertechnology, Inc. Schottky 5.5A 30V DPAK Diode and Rectifier 50WQ03FNTR

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 30V V(RRM), Silicon, TO-252AA, SIMILAR TO TO-252AA, DPAK-3 Product overview: 50WQ03FNTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ03FNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 30V V(RRM), Silicon, TO-252AA, SIMILAR TO TO-252AA, DPAK-3 Product overview: 50WQ03FNTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ03FNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5.5A 30V DPAK Diode and Rectifier
280-50WQ03FNTR
Schottky 5.5A 30V DPAK Diode and Rectifier 280-50WQ03FNTR
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 30V V(RRM), Silicon, TO-252AA, SIMILAR TO TO-252AA, DPAK-3 Product overview: 50WQ03FNTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ03FNTR can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 30V V(RRM), Silicon, TO-252AA, SIMILAR TO TO-252AA, DPAK-3 Product overview: 50WQ03FNTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ03FNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1377486-50WQ03FNTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1377486-50WQ03FNTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1377486-50WQ03FNTR
Win Source Part Number: 1377486-50WQ03FNTR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Product Status: Obsolete Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Base Product Number: 50WQ03 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 460 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 3 mA @ 30 V Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1377486-50WQ03FNTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Product Status: Obsolete
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Base Product Number: 50WQ03
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 3 mA @ 30 V
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-50WQ03FNTR 1377486-50WQ03FNTR
Product Name Schottky 5.5A 30V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package Tape and Reel TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data