Vishay Precision Group Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay 5083NW1K500J

Description
METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%; Resistance:1.5kohm; Product Range:5083 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%; Resistance:1.5kohm; Product Range:5083 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay - 58M2807 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay
58M2807
Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay 58M2807
METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%; Resistance:1.5kohm; Product Range:5083 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%; Resistance:1.5kohm; Product Range:5083 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58M2807
Product Name Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details