Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 5073NW150R0J12AFX 5073NW150R0J12AFX

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082969-5073NW150R0J 12AFX Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Composition: Metal Film Resistance: 150 Ω Power Rating: 1 W Categories: OEM Parts(0-9) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082969-5073NW150R0J 12AFX Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Composition: Metal Film Resistance: 150 Ω Power Rating: 1 W Categories: OEM Parts(0-9) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5073NW150R0J12AFX - 1082969-5073NW150R0J12AFX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5073NW150R0J12AFX
1082969-5073NW150R0J12AFX
OEM Parts - OEM Parts (0 - 9) - 5073NW150R0J12AFX 1082969-5073NW150R0J12AFX
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082969-5073NW150R0J 12AFX Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Composition: Metal Film Resistance: 150 Ω Power Rating: 1 W Categories: OEM Parts(0-9) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082969-5073NW150R0J12AFX
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Composition: Metal Film
Resistance: 150 Ω
Power Rating: 1 W
Categories: OEM Parts(0-9)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082969-5073NW150R0J12AFX
Product Name OEM Parts - OEM Parts (0 - 9) - 5073NW150R0J12AFX
Unlock Full Specs
to access all available technical data

Similar Products