Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D687M050GH2

Description
680µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D687M050GH2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D687M050GH2-ND
Aluminum Electrolytic Capacitors 500D687M050GH2-ND
680µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

680µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D687M050GH2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D687M050GH2
Capacitors - Aluminum Electrolytic Capacitors 500D687M050GH2
CAP ALUM 680UF 20% 50V AXIAL

CAP ALUM 680UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 500D687M050GH2-ND 500D687M050GH2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details