Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D477M040DH2A

Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D477M040DH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D477M040DH2A-ND
Aluminum Electrolytic Capacitors 500D477M040DH2A-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D477M040DH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D477M040DH2A
Capacitors - Aluminum Electrolytic Capacitors 500D477M040DH2A
CAP ALUM 470UF 20% 40V AXIAL

CAP ALUM 470UF 20% 40V AXIAL

Supplier's Site
Capacitor,470Uf,40Vdc,20-% Tol,20+% Tol Vishay - 66C8486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,40Vdc,20-% Tol,20+% Tol Vishay
66C8486
Capacitor,470Uf,40Vdc,20-% Tol,20+% Tol Vishay 66C8486
Capacitor,470uF,40VD C,20-% Tol,20+% Tol

Capacitor,470uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 500D477M040DH2A-ND 500D477M040DH2A 66C8486
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,470Uf,40Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers