Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D336M016BA2A

Description
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D336M016BA2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D336M016BA2A-ND
Aluminum Electrolytic Capacitors 500D336M016BA2A-ND
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

33µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D336M016BA2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D336M016BA2A
Capacitors - Aluminum Electrolytic Capacitors 500D336M016BA2A
CAP ALUM 33UF 20% 16V AXIAL

CAP ALUM 33UF 20% 16V AXIAL

Supplier's Site
Capacitor,33Uf,16Vdc,20-% Tol,20+% Tol Vishay - 66C8438 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,16Vdc,20-% Tol,20+% Tol Vishay
66C8438
Capacitor,33Uf,16Vdc,20-% Tol,20+% Tol Vishay 66C8438
Capacitor,33uF,16VDC ,20-% Tol,20+% Tol

Capacitor,33uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 500D336M016BA2A-ND 500D336M016BA2A 66C8438
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,33Uf,16Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details