Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D335M150CB2

Description
3.3µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D335M150CB2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D335M150CB2-ND
Aluminum Electrolytic Capacitors 500D335M150CB2-ND
3.3µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

3.3µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D335M150CB2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D335M150CB2
Capacitors - Aluminum Electrolytic Capacitors 500D335M150CB2
CAP ALUM 3.3UF 20% 150V AXIAL

CAP ALUM 3.3UF 20% 150V AXIAL

Supplier's Site
3.3Uf 150V 8X17.5 85 Axi Vishay - 66C8435 - Newark, An Avnet Company
Chicago, IL, United States
3.3Uf 150V 8X17.5 85 Axi Vishay
66C8435
3.3Uf 150V 8X17.5 85 Axi Vishay 66C8435
3.3uF 150V 8x17.5 85 Axi

3.3uF 150V 8x17.5 85 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 500D335M150CB2-ND 500D335M150CB2 66C8435
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3.3Uf 150V 8X17.5 85 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details