Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D227M050DF2A

Description
220µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D227M050DF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D227M050DF2A-ND
Aluminum Electrolytic Capacitors 500D227M050DF2A-ND
220µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

220µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D227M050DF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D227M050DF2A
Capacitors - Aluminum Electrolytic Capacitors 500D227M050DF2A
CAP ALUM 220UF 20% 50V AXIAL

CAP ALUM 220UF 20% 50V AXIAL

Supplier's Site
Capacitor,220Uf,50Vdc,20-% Tol,20+% Tol Vishay - 66C8415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,50Vdc,20-% Tol,20+% Tol Vishay
66C8415
Capacitor,220Uf,50Vdc,20-% Tol,20+% Tol Vishay 66C8415
Capacitor,220uF,50VD C,20-% Tol,20+% Tol

Capacitor,220uF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 500D227M050DF2A-ND 500D227M050DF2A 66C8415
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,50Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details