22µF 350V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 350V AXIAL
Capacitor,22uF,350VD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 500D226M350GH2A-ND | 500D226M350GH2A | 83K5861 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,22Uf,350Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |