Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D158M016EH2

Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D158M016EH2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D158M016EH2-ND
Aluminum Electrolytic Capacitors 500D158M016EH2-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
1500Uf 16V 11X38 85 Axi Vishay - 66C8386 - Newark, An Avnet Company
Chicago, IL, United States
1500Uf 16V 11X38 85 Axi Vishay
66C8386
1500Uf 16V 11X38 85 Axi Vishay 66C8386
1500uF 16V 11x38 85 Axi

1500uF 16V 11x38 85 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D158M016EH2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D158M016EH2
Capacitors - Aluminum Electrolytic Capacitors 500D158M016EH2
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D158M016EH2-ND 66C8386 500D158M016EH2
Product Name Aluminum Electrolytic Capacitors 1500Uf 16V 11X38 85 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details