1.5µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
1.5uF 250V 8x17.5 85 Axi
CAP ALUM 1.5UF 20% 250V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 500D155M250CB2-ND | 66C8365 | 500D155M250CB2 |
| Product Name | Aluminum Electrolytic Capacitors | 1.5Uf 250V 8X17.5 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 20 (+/- %) |