Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D128M063LS2A

Description
1200µF 63V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 63V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D128M063LS2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D128M063LS2A-ND
Aluminum Electrolytic Capacitors 500D128M063LS2A-ND
1200µF 63V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1200µF 63V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,1200Uf,63Vdc,20-% Tol,20+% Tol Vishay - 73C1982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1200Uf,63Vdc,20-% Tol,20+% Tol Vishay
73C1982
Capacitor,1200Uf,63Vdc,20-% Tol,20+% Tol Vishay 73C1982
Capacitor,1200uF,63V DC,20-% Tol,20+% Tol

Capacitor,1200uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D128M063LS2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D128M063LS2A
Capacitors - Aluminum Electrolytic Capacitors 500D128M063LS2A
CAP ALUM 1200UF 20% 63V AXIAL

CAP ALUM 1200UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D128M063LS2A-ND 73C1982 500D128M063LS2A
Product Name Aluminum Electrolytic Capacitors Capacitor,1200Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details