1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
1000uF 35V 16x44.5 85 Axi
CAP ALUM 1000UF 35V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 500D108G035GK5-ND | 83K5858 | 500D108G035GK5 |
| Product Name | Aluminum Electrolytic Capacitors | 1000Uf 35V 16X44.5 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can |