Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D105M100BA2

Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D105M100BA2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D105M100BA2-ND
Aluminum Electrolytic Capacitors 500D105M100BA2-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D105M100BA2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D105M100BA2
Capacitors - Aluminum Electrolytic Capacitors 500D105M100BA2
CAP ALUM 1UF 20% 100V AXIAL

CAP ALUM 1UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 500D105M100BA2-ND 500D105M100BA2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers