The 4N38 is a single-channel optocoupler with a phototransistor output and base connection, designed for electrical isolation in applications such as AC mains detection, logic coupling, and switch mode power supply feedback. It is housed in an industry-standard dual-in-line 6-pin package with a 400 mil lead pitch and is available in surface-mount SMD-6 options. The device provides 5000 V RMS isolation voltage, meets UL 94 V-0 flammability rating, and complies with RoHS Directive 2002/95/EC. The current transfer ratio is a minimum of 20% at an input current of 20 mA and collector-emitter voltage of 10 V. Turn-on and turn-off times are both specified at 10 μs with a 100 Ω load. It operates over a temperature range of -55 °C to +100 °C and is certified to BSI EN 60065 and EN 60950-1 standards.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: 4N38 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N38 |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 100 milliamps |