Vishay Intertechnology, Inc. OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20% 4N38

Description
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%
Description
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%

Suppliers

Company
Product
Description
Supplier Links
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20% - 70026404 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%
70026404
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20% 70026404
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%

OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70026404
Product Name OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20%
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S9075 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details