The 4N38-X007 is a single-channel optocoupler with a silicon NPN phototransistor output and base connection, housed in a surface-mount SMD-6 package with option 7 dimensions of 7.62 mm by 10.16 mm. It provides 5000 V RMS isolation voltage, a maximum collector current of 50 mA, and a current transfer ratio of at least 20 % with 20 mA input. The device features an input-output coupling capacitance of less than 0.5 pF, turn-on and turn-off times of 10 μs, and operates from -55 °C to +100 °C. It meets UL, cUL, BSI, and FIMKO safety approvals and is RoHS compliant.
Transistor Output Optocoupler Product overview: 4N38-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N38-X007 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |