Vishay Intertechnology, Inc. SMD 5.3kV 60mA Bipolar Transistor 4N37-X009

Description
1-Ch Transistor Optocoupler, 5.3kV Isolation, 60mA FC, SMD Product overview: 4N37-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37-X009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 5.3kV Isolation, 60mA FC, SMD Product overview: 4N37-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37-X009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV 60mA Bipolar Transistor
903-4N37-X009
SMD 5.3kV 60mA Bipolar Transistor 903-4N37-X009
1-Ch Transistor Optocoupler, 5.3kV Isolation, 60mA FC, SMD Product overview: 4N37-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37-X009 can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 5.3kV Isolation, 60mA FC, SMD Product overview: 4N37-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37-X009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N37-X009 - 1128872-4N37-X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N37-X009
1128872-4N37-X009
Optoisolators - Transistor, Photovoltaic Output - 4N37-X009 1128872-4N37-X009
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1128872-4N37-X009 Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 4N37 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 10μs Voltage - Forward (Vf): 1.2V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1128872-4N37-X009
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 4N37
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 10μs, 10μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-4N37-X009 1128872-4N37-X009
Product Name SMD 5.3kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N37-X009
IC(max) 100 milliamps
PD 150 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC859CE6327HTSA1 - 863659-BC859CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT23; PG-SOT23
View Details
4 suppliers