The 4N36 is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output with a base connection, designed for logic coupling, AC mains detection, and switch mode power supply feedback. It is packaged in a standard 6-pin dual-in-line (DIP) format with 7 mm creepage and clearance. The device has an isolation test voltage of 5000 V RMS, an input-output coupling capacitance below 0.5 pF, and a DC current transfer ratio minimum of 100% with a collector-emitter voltage rating of 70 V. It complies with RoHS 2002/95/EC and WEEE 2002/96/EC, and meets UL E52744, BSI EN 60065:2002, EN 60950:2000, and FIMKO EN 60065, EN 60335, EN 60950 approvals. Operating temperature ranges from -55 °C to 100 °C.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: 4N36 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N36 |
| Product Name | Bipolar Transistor |
| PD | 0.3000 milliwatts |