Vishay Intertechnology, Inc. Bipolar Transistor 4N36-X009T

Description
Transistor Output Optocoupler Product overview: 4N36-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler Product overview: 4N36-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N36-X009T is a single-channel optocoupler with a phototransistor output and base connection, housed in an SMD-6 package with a 8 mm width. It features a 5000 V RMS isolation test voltage, an input-output coupling capacitance of less than 0.5 pF, and a current transfer ratio of at least 20% at 20 mA forward current. The device complies with RoHS and WEEE directives, and is certified to UL, cUL, BSI, FIMKO, and DIN EN 60747-5-2 standards. Operating temperature range is -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The 4N36-X009T is a single-channel optocoupler with a phototransistor output and base connection, housed in an SMD-6 package with a 8 mm width. It features a 5000 V RMS isolation test voltage, an input-output coupling capacitance of less than 0.5 pF, and a current transfer ratio of at least 20% at 20 mA forward current. The device complies with RoHS and WEEE directives, and is certified to UL, cUL, BSI, FIMKO, and DIN EN 60747-5-2 standards. Operating temperature range is -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor - 903-4N36-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-4N36-X009T
Bipolar Transistor 903-4N36-X009T
Transistor Output Optocoupler Product overview: 4N36-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36-X009T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: 4N36-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N36-X009T
Product Name Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
Bipolar Transistor Arrays - BC817UE6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers