The 4N35-X017T is a surface-mount, single-channel optocoupler with a phototransistor output and base connection, housed in an SMD-6 package measuring 10.16 mm x 7.62 mm. It features a 5000 V RMS isolation test voltage, a collector-emitter breakdown voltage of 30 V, and a maximum forward current of 60 mA. The device complies with RoHS and WEEE directives and meets UL, cUL, BSI, and DIN EN 60747-5-2/5-5 standards. The current transfer ratio ranges from 40% to 50% at -55 °C to +100 °C operating temperature, with turn-on and turn-off times of 10 µs typical. The input-output coupling capacitance is less than 0.5 pF.
1-Ch Optocoupler, 5.3kV Isolation, 30V VCEO, 60mA IF, SMD Product overview: 4N35-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-X017T |
| Product Name | SMD 5.3kV 30V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |