The 4N35-X017 is a surface-mount, single-channel optocoupler with a phototransistor output and base connection, housed in a 6-pin SMD package (option 7). It features an isolation test voltage of 5000 V RMS, with a creepage and clearance distance of at least 7 mm, and input-output coupling capacitance less than 0.5 pF. The device meets UL, cUL, BSI, and FIMKO safety approvals and is compliant with RoHS Directive 2002/95/EC and WEEE 2002/96/EC. It operates over a temperature range of -55°C to +100°C and has a current transfer ratio of at least 20% at 20 mA input current. Package dimensions are 7.62 mm pitch with a body width of 7.62 mm and height of 3.5 mm. The collector-emitter breakdown voltage is 30 V, and switching times are 10 µs for turn-on and turn-off under standard test conditions.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: 4N35-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-X017 |
| Product Name | SMD 5300V Bipolar Transistor |
| IC(max) | 100 milliamps |