The 4N35-X009T is a surface-mount, single-channel optocoupler with a phototransistor output and base connection, housed in an SMD-6 package measuring 10.16 mm x 7.62 mm. It features a 5000 V RMS isolation test voltage, a collector-emitter breakdown voltage of 30 V, and a current transfer ratio of at least 20% at 20 mA forward current. The device complies with RoHS, UL, cUL, BSI, and DIN EN 60747-5-2 standards, and has an input-output coupling capacitance of less than 0.5 pF. It is rated for operation from -55 °C to +100 °C.
1-Ch DC Optocoupler, 5.3kV Isolation, 30V VCEO, SMD Product overview: 4N35-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-X009T |
| Product Name | SMD 5.3kV 30V Bipolar Transistor |
| IC(max) | 100 milliamps |