Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1128865-4N35-X009
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 4N35
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 10μs, 10μs
Voltage - Forward (Vf): 1.2V
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: 4N35-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X009 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1128865-4N35-X009 | 903-4N35-X009 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N35-X009 | 5300V DIP Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tube; Tube | |
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |