The 4N35-X006 is a dual-in-line 6-pin phototransistor optocoupler with a 5000 V RMS isolation test voltage, featuring an infrared LED and silicon NPN phototransistor. It operates over a temperature range of -55 °C to +100 °C and has a current transfer ratio of 100% minimum at 10 mA forward current. The device meets UL, cUL, BSI, and FIMKO safety approvals, complies with RoHS and WEEE directives, and has an input-output coupling capacitance of less than 0.5 pF. The part is mounted in a 400 mil DIP-6 package with a creepage and clearance distance of at least 7 mm.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: 4N35-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-X006 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |